Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 007148-SN74LV74APWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 2pF
Family Name: SN74LV74A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 140MHz
Alternative Parts (Cross-Reference): HD74LV74AT; HD74LV74ATELL; 74LVX74MTCX_NF40; 74LVX74T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC, D-TYPE FLIP FLOP, DUAL, TSSOP-14; Logic Family / Base Number:74LV74; Flip-Flop Type:D; Propagation Delay:7.2ns; Frequency:140MHz; Output Current:12mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV74APWR | 007148-SN74LV74APWR | 296-3846-1-ND | SN74LV74APWR | SN74LV74APWR | SN74LV74APWR | 33AH4968 |
| Product Name | SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops | Logic - Logic - Flip Flops - SN74LV74APWR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Ic, D-Type Flip Flop, Dual, Tssop-14; Logic Family / Base Number Texas Instruments |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 17 ns | 9.3 ns | 9.3 ns | 7.2 ns | |||
| fMAX | 70 MHz | 140 MHz | 140 MHz | 140 MHz |