Texas Instruments Logic - Logic - Flip Flops - SN74LV74ADRE4 SN74LV74ADRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 838359-SN74LV74ADRE4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 838359-SN74LV74ADRE4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV74ADRE4
838359-SN74LV74ADRE4
Logic - Logic - Flip Flops - SN74LV74ADRE4 838359-SN74LV74ADRE4
Manufacturer: Texas Instruments Win Source Part Number: 838359-SN74LV74ADRE4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 838359-SN74LV74ADRE4
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 838359-SN74LV74ADRE4
Product Name Logic - Logic - Flip Flops - SN74LV74ADRE4
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G80GT,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details