Nexperia B.V. Dual D-type flip-flop with set and reset; positive-edge trigger 74LV74PW,118

Description
The 74LV74 is a dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the nQ output. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Direct interface with TTL levels (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV74 is a dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the nQ output. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Direct interface with TTL levels (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV74PW is a dual positive-edge triggered D-type flip-flop with set and reset inputs, housed in a TSSOP14 package with 14 leads and a body width of 4.4 mm. It operates from 1.0 V to 5.5 V and is optimized for low voltage applications from 1.0 V to 3.6 V. The device supports direct TTL level interfacing at 2.7 V to 3.6 V, features clamp diodes on inputs, and meets JESD 78 Class II Level B latch-up performance exceeding 100 mA. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3). It is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74LV74PW is a dual positive-edge triggered D-type flip-flop with set and reset inputs, housed in a TSSOP14 package with 14 leads and a body width of 4.4 mm. It operates from 1.0 V to 5.5 V and is optimized for low voltage applications from 1.0 V to 3.6 V. The device supports direct TTL level interfacing at 2.7 V to 3.6 V, features clamp diodes on inputs, and meets JESD 78 Class II Level B latch-up performance exceeding 100 mA. ESD protection exceeds 2000 V for HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V for CDM (ANSI/ESDA/JEDEC JS-002 class C3). It is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual D-type flip-flop with set and reset; positive-edge trigger - 74LV74PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual D-type flip-flop with set and reset; positive-edge trigger
74LV74PW,118
Dual D-type flip-flop with set and reset; positive-edge trigger 74LV74PW,118
The 74LV74 is a dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the nQ output. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Direct interface with TTL levels (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV74 is a dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the nQ output. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 V to 5.5 V
  • Optimized for low voltage applications from 1.0 V to 3.6 V
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Direct interface with TTL levels (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Flip Flops - 1727-6363-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6363-1-ND
Flip Flops 1727-6363-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6363-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6363-2-ND
Flip Flops 1727-6363-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6363-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6363-6-ND
Flip Flops 1727-6363-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - 74LV74PW,118 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LV74PW,118
1009091-74LV74PW,118
Logic - Logic - Flip Flops - 74LV74PW,118 1009091-74LV74PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009091-74LV74PW,118 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 80μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1 V to 5.5 V Max Frequency: 110MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009091-74LV74PW,118
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 80μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1 V to 5.5 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - 74LV74PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV74PW,118
Flip Flops 74LV74PW,118
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip-Flop, D-Type, 100Mhz, Tssop-14; Logic Family / Base Number Nexperia - 85X3061 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, 100Mhz, Tssop-14; Logic Family / Base Number Nexperia
85X3061
Flip-Flop, D-Type, 100Mhz, Tssop-14; Logic Family / Base Number Nexperia 85X3061
FLIP-FLOP, D-TYPE, 100MHZ, TSSOP-14; Logic Family / Base Number:74LV74; Flip-Flop Type:D; Propagation Delay:-; Frequency:100MHz; Output Current:25mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, 100MHZ, TSSOP-14; Logic Family / Base Number:74LV74; Flip-Flop Type:D; Propagation Delay:-; Frequency:100MHz; Output Current:25mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Flip Flops - 74LV74PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV74PW,118
Logic - Flip Flops 74LV74PW,118
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LV74PW,118 1727-6363-1-ND 74LV74PW,118 1009091-74LV74PW,118 74LV74PW,118 85X3061 74LV74PW,118
Product Name Dual D-type flip-flop with set and reset; positive-edge trigger Flip Flops Logic - Logic - Flip Flops - 74LV74PW,118 Flip Flops Flip-Flop, D-Type, 100Mhz, Tssop-14; Logic Family / Base Number Nexperia Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage +7 1V ~ 5.5V 1 V ~ 5.5 V 1V ~ 5.5V
Features ESD Protection
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74HCS74D-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Flip Flops - 1727-2770-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Flip Flops - 1727-74ALVT162821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Octal D-type flip-flop with data enable; positive-edge trigger - 74HC377PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers