Dual positive-edge-trigge
Dual Positive-Edge-Trigge
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74LV74ADG4 | SN74LV74ADG4 |
| Product Name | SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops | |
| Flip-Flop Type | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered |
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | |
| Propagation Delay | 17 ns | |
| fMAX | 70 MHz |