Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from 2 V to 5.5 V, with a specified temperature range of -40°C to 85°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LV574APWRE4 |
| Product Name | SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 20 ns |
| fMAX | 70 MHz |