Texas Instruments Logic - Logic - Flip Flops - SN74LV574ADWRG4 SN74LV574ADWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 734589-SN74LV574ADWR G4 Manufacturer Homepage: www.ti.com Reference case: SOP7.2 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 734589-SN74LV574ADWR G4 Manufacturer Homepage: www.ti.com Reference case: SOP7.2 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV574ADWRG4
734589-SN74LV574ADWRG4
Logic - Logic - Flip Flops - SN74LV574ADWRG4 734589-SN74LV574ADWRG4
Manufacturer: Texas Instruments Win Source Part Number: 734589-SN74LV574ADWR G4 Manufacturer Homepage: www.ti.com Reference case: SOP7.2 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 734589-SN74LV574ADWRG4
Manufacturer Homepage: www.ti.com
Reference case: SOP7.2
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 734589-SN74LV574ADWRG4
Product Name Logic - Logic - Flip Flops - SN74LV574ADWRG4
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
2 suppliers
Flip Flops - 1727-3961-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details