Texas Instruments SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LV574ADW

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 2 V to 5.5 V, with a commercial temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from 2 V to 5.5 V, with a commercial temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LV574ADW - Texas Instruments
Dallas, TX, United States
SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LV574ADW
SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LV574ADW
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-1691-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1691-5-ND
Flip Flops 296-1691-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV574ADW
784722-SN74LV574ADW
Logic - Logic - Flip Flops - SN74LV574ADW 784722-SN74LV574ADW
Manufacturer: Texas Instruments Win Source Part Number: 784722-SN74LV574ADW Series: 74LV Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent: 20μA Input Capacitance: 1.8pF Family Name: SN74LV574 Categories: Integrated Circuits (ICs) Clock Frequency: 175MHz Alternative Parts (Cross-Reference): 74LVX574MTR; 74LVX574M; 74LVQ574M; 74LVQ574MTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 784722-SN74LV574ADW
Series: 74LV
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 1.8pF
Family Name: SN74LV574
Categories: Integrated Circuits (ICs)
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): 74LVX574MTR; 74LVX574M; 74LVQ574M; 74LVQ574MTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74LV574ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV574ADW
Flip Flops SN74LV574ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Ic, Logic, Oct D Flip-Flop, 20Soic; Logic Family / Base Number Texas Instruments - 37AJ9116 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Oct D Flip-Flop, 20Soic; Logic Family / Base Number Texas Instruments
37AJ9116
Ic, Logic, Oct D Flip-Flop, 20Soic; Logic Family / Base Number Texas Instruments 37AJ9116
IC, LOGIC, OCT D FLIP-FLOP, 20SOIC; Logic Family / Base Number:74LV574; Flip-Flop Type:D; Propagation Delay:5.7ns; Frequency:205MHz; Output Current:16mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

IC, LOGIC, OCT D FLIP-FLOP, 20SOIC; Logic Family / Base Number:74LV574; Flip-Flop Type:D; Propagation Delay:5.7ns; Frequency:205MHz; Output Current:16mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74LV574ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV574ADW
Logic - Flip Flops SN74LV574ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV574ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV574ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV574ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV574ADW 296-1691-5-ND 784722-SN74LV574ADW SN74LV574ADW 37AJ9116 SN74LV574ADW SN74LV574ADW
Product Name SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74LV574ADW Flip Flops Ic, Logic, Oct D Flip-Flop, 20Soic; Logic Family / Base Number Texas Instruments Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 20 ns 10.6 ns 10.6 ns 5.7 ns
fMAX 70 MHz 175 MHz 205 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
 - 100131DC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers