Texas Instruments SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573APW

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV573APW - Texas Instruments
Dallas, TX, United States
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV573APW
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573APW
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LV573APW
1255334-SN74LV573APW
Logic - Logic - Latches - SN74LV573APW 1255334-SN74LV573APW
Manufacturer: Texas Instruments Win Source Part Number: 1255334-SN74LV573APW Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 74LV573 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255334-SN74LV573APW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV573
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Latches - 296-26562-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74LV573APW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573APW
Logic - Latches SN74LV573APW
IC OCTAL LATCH 3ST 20-TSSOP

IC OCTAL LATCH 3ST 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LV573APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573APW
Integrated Circuits (ICs) - Logic - Latches SN74LV573APW
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Ic, Octal D Latch, Smd, 74Lv573; Logic Family / Base Number Texas Instruments - 54AH1518 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Octal D Latch, Smd, 74Lv573; Logic Family / Base Number Texas Instruments
54AH1518
Ic, Octal D Latch, Smd, 74Lv573; Logic Family / Base Number Texas Instruments 54AH1518
IC, OCTAL D LATCH, SMD, 74LV573; Logic Family / Base Number:74LV573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:16mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

IC, OCTAL D LATCH, SMD, 74LV573; Logic Family / Base Number:74LV573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:16mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

Supplier's Site
Latches - SN74LV573APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV573APW 1255334-SN74LV573APW 296-26562-5-ND SN74LV573APW SN74LV573APW 54AH1518 SN74LV573APW
Product Name SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74LV573APW Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Ic, Octal D Latch, Smd, 74Lv573; Logic Family / Base Number Texas Instruments Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns 1 ns 1 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers