Manufacturer: Texas Instruments
Win Source Part Number: 896720-SN74LV573AGQN
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74LV57
Categories: Integrated Circuits (ICs)
Case / Package: 20-BGA MICROSTAR JUNIOR (4x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-12094-1-ND, 296-12094-2-NDR, -296-12094-1, 296-12094-6-NDR, 296-12094-6, 296-12094-1-NDR, 296-12094-1, -SN74LV573AGQNR-NDR,
IC D-TYP LATCH OCT TRANS 20-BGA
IC D-TYPE TRANSP SGL 8:8 20BGA
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 896720-SN74LV573AGQNR | SN74LV573AGQNR | SN74LV573AGQNR | SN74LV573AGQNR |
| Product Name | Logic - Logic - Latches - SN74LV573AGQNR | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 20-BGA MICROSTAR JUNIOR (4x3); BGA | 20-VFBGA; BGA | ||
| Latch Type | D; Transparent-D | |||
| Low-level Output Current (Sink) | 16 mA |