Texas Instruments Integrated Circuits (ICs) - Logic - Latches 93L08DM

Description
D LATCH, 2-FUNC, 4-BIT, TTL
Datasheet
Description
D LATCH, 2-FUNC, 4-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 93L08DM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
93L08DM
Integrated Circuits (ICs) - Logic - Latches 93L08DM
D LATCH, 2-FUNC, 4-BIT, TTL

D LATCH, 2-FUNC, 4-BIT, TTL

Supplier's Site
Latches - 93L08DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
93L08DM
Latches 93L08DM
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State, Non-Inverted 24-CDIP

D-Type Transparent Latch 2 Channel 4:4 IC Tri-State, Non-Inverted 24-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 93L08DM 93L08DM
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type transparent latch; 3-state - 74AHC573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
2 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details