Octal buffer/driver with 3-state outputs in a 20-pin SOIC package, operating from 4.5 V to 5.5 V, with a temperature range of -40 °C to 125 °C. The device supports TTL-voltage-compatib
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125
Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125 Product overview: SN74LV541ATDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV541ATDWR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV541ATDWR | 704-SN74LV541ATDWR |
| Product Name | SN74LV541AT Octal Buffer/Driver With 3-State Outputs | SOIC Interface Transceiver IC |
| Technology | LV-AT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |