Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 125
8-Bit Buffer/Driver, 3-State, 2V-5.5V, 125°C, SOIC Product overview: SN74LV541ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV541ADW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV541ADW | 704-SN74LV541ADW |
| Product Name | SN74LV541A Octal Buffers/Drivers With 3-State Outputs | 8-bit 2V 5.5V SOIC Interface Transceiver IC |
| Technology | LV-A | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |