Texas Instruments SN74LV541A Octal Buffers/Drivers With 3-State Outputs SN74LV541ADBRG4

Description
Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 125
Request a Quote Datasheet
Description
Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV541A Octal Buffers/Drivers With 3-State Outputs - SN74LV541ADBRG4 - Texas Instruments
Dallas, TX, United States
SN74LV541A Octal Buffers/Drivers With 3-State Outputs
SN74LV541ADBRG4
SN74LV541A Octal Buffers/Drivers With 3-State Outputs SN74LV541ADBRG4
Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 125

Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit SSOP Interface Transceiver IC
704-SN74LV541ADBRG4
8-bit SSOP Interface Transceiver IC 704-SN74LV541ADBRG4
Octal 3-State Buffer/Driver, 8-Bit, CMOS, SSOP Product overview: SN74LV541ADBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV541ADBRG4 can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, CMOS, SSOP Product overview: SN74LV541ADBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV541ADBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV541ADBRG4 - 1255324-SN74LV541ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV541ADBRG4
1255324-SN74LV541ADBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV541ADBRG4 1255324-SN74LV541ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255324-SN74LV541ADB RG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74LV541 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255324-SN74LV541ADBRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV541
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LV541ADBRG4 704-SN74LV541ADBRG4 1255324-SN74LV541ADBRG4
Product Name SN74LV541A Octal Buffers/Drivers With 3-State Outputs 8-bit SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LV541ADBRG4
Technology LV-A
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details