Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV540ARGYR SN74LV540ARGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 784715-SN74LV540ARGY R Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV540 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): MC74LVX540DTR2G; MC74LVX540MG; MC74LVX540M; MC74LVX540DWR2; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 784715-SN74LV540ARGY R Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV540 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): MC74LVX540DTR2G; MC74LVX540MG; MC74LVX540M; MC74LVX540DWR2; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV540ARGYR - 784715-SN74LV540ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV540ARGYR
784715-SN74LV540ARGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV540ARGYR 784715-SN74LV540ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 784715-SN74LV540ARGY R Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV540 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): MC74LVX540DTR2G; MC74LVX540MG; MC74LVX540M; MC74LVX540DWR2; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 784715-SN74LV540ARGYR
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): MC74LVX540DTR2G; MC74LVX540MG; MC74LVX540M; MC74LVX540DWR2;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 784715-SN74LV540ARGYR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV540ARGYR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details