The SN74LV4T125 is a quadruple buffer translator with 3-state outputs, designed for single-power-supply level shifting across 1.8 V to 5.5 V supply ranges. It supports up and down translation between 1.2 V to 5.0 V logic levels, with outputs referenced to VCC and 5.5 V tolerant inputs. Characterized operation reaches 50 MHz at 3.3 V VCC, and the device operates from -40°C to 125°C. The SN74LV4T125RGYR variant uses a 14-pin VQFN package measuring 3.50 mm × 3.50 mm. Latch-up performance exceeds 250 mA per JESD 17, and partial-power-down mode operation is supported.
Single Power Supply Quadruple Buffer GATE w/ 3-State Output CMOS Logic Level Shifter 14-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LV4T125RGYR |
| Product Name | SN74LV4T125 Single Power Supply Quadruple Buffer GATE w/ 3-State Output CMOS Logic Level Shifter |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Output Type | 3-State |
| Logic Family | LV-A |