Triple 2-Channel Analog Multiplexer/Demultip
5-V, 2:1 (SPDT), 3-channel analog switch 16-TVSOP -40 to 85 Product overview: SN74LV4053ADGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4053ADGVRG
IC MUX/DEMUX TRIPLE 2X1 16TVSOP
3 Circuit IC Switch 2:1 75Ohm 16-TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4053ADGVRG4 | 747-SN74LV4053ADGVRG4 | SN74LV4053ADGVRG4 | SN74LV4053ADGVRG4 |
| Product Name | SN74LV4053A Triple 2-Channel Analog Multiplexer/Demultiplexer | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | |||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 23 ohms | 1.3 ohms | 75 ohms |