Texas Instruments SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer CCBTLV3257MPWREP

Description
Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote
Description
Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBTLV3257-EP is a low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer designed for defense, aerospace, and medical applications. It is packaged in a 16-pin TSSOP (PW) with dimensions supporting 2000-unit tape and reel packaging, and operates over an extended temperature range of -55°C to 125°C. The device features a 5-Ω on-state resistance, rail-to-rail switching on data I/O ports, and I_off support for partial-power-down operation with isolation during power-off. It meets JESD78 Class II latch-up performance exceeding 100 mA and ESD protection exceeding 2000 V HBM and 200 V MM. The part is qualified per JEDEC and industry standards for reliable operation in extended temperature environments.

Datasheet Summary
Powered by GS/AI

The SN74CBTLV3257-EP is a low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer designed for defense, aerospace, and medical applications. It is packaged in a 16-pin TSSOP (PW) with dimensions supporting 2000-unit tape and reel packaging, and operates over an extended temperature range of -55°C to 125°C. The device features a 5-Ω on-state resistance, rail-to-rail switching on data I/O ports, and I_off support for partial-power-down operation with isolation during power-off. It meets JESD78 Class II latch-up performance exceeding 100 mA and ESD protection exceeding 2000 V HBM and 200 V MM. The part is qualified per JEDEC and industry standards for reliable operation in extended temperature environments.

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - CCBTLV3257MPWREP - Texas Instruments
Dallas, TX, United States
SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
CCBTLV3257MPWREP
SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer CCBTLV3257MPWREP
Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -55 to 125

Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit 3.3V TSSOP Analog Switch and Multiplexer IC
743-CCBTLV3257MPWREP
8-bit 3.3V TSSOP Analog Switch and Multiplexer IC 743-CCBTLV3257MPWREP
CMOS 8-Bit 1-of-2 FET Mux/Demux IC, 3.3V, 0.25ns, 16-TSSOP Product overview: CCBTLV3257MPWREP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CCBTLV3257MPWREP can be used for catalog matching and distributor lookup.

CMOS 8-Bit 1-of-2 FET Mux/Demux IC, 3.3V, 0.25ns, 16-TSSOP Product overview: CCBTLV3257MPWREP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CCBTLV3257MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CCBTLV3257MPWREP - 1159472-CCBTLV3257MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CCBTLV3257MPWREP
1159472-CCBTLV3257MPWREP
Logic - Logic - Signal Switches, Multiplexers, Decoders - CCBTLV3257MPWREP 1159472-CCBTLV3257MPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1159472-CCBTLV3257MP WREP Series: 74CBT Packaging: Reel - TR Type: FET Multiplexer/Demux Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CCBTLV3257 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74CBTLV3257PG; 74CBTLV3257PG8; 74CBTLV3257PGG; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159472-CCBTLV3257MPWREP
Series: 74CBT
Packaging: Reel - TR
Type: FET Multiplexer/Demux
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CCBTLV3257
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74CBTLV3257PG; 74CBTLV3257PG8; 74CBTLV3257PGG;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CCBTLV3257MPWREPTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CCBTLV3257MPWREPTR-ND
Signal Switches, Multiplexers, Decoders 296-CCBTLV3257MPWREPTR-ND
FET Multiplexer/Demux 4 x 2:1 16-TSSOP

FET Multiplexer/Demux 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CCBTLV3257MPWREPDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CCBTLV3257MPWREPDKR-ND
Signal Switches, Multiplexers, Decoders 296-CCBTLV3257MPWREPDKR-ND
FET Multiplexer/Demux 4 x 2:1 16-TSSOP

FET Multiplexer/Demux 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CCBTLV3257MPWREPCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CCBTLV3257MPWREPCT-ND
Signal Switches, Multiplexers, Decoders 296-CCBTLV3257MPWREPCT-ND
FET Multiplexer/Demux 4 x 2:1 16-TSSOP

FET Multiplexer/Demux 4 x 2:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CCBTLV3257MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CCBTLV3257MPWREP
Logic - Signal Switches, Multiplexers, Decoders CCBTLV3257MPWREP
IC FET MULTI/DEMUX 4X2:1 16TSSOP

IC FET MULTI/DEMUX 4X2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CCBTLV3257MPWREP 743-CCBTLV3257MPWREP 1159472-CCBTLV3257MPWREP 296-CCBTLV3257MPWREPTR-ND CCBTLV3257MPWREP
Product Name SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 8-bit 3.3V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CCBTLV3257MPWREP Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications HiRel Enhanced Product
Supply Voltage (VS) 2.3 to 3.6 volts 3.3 volts 2.3 to 3.6 volts
Ron 7 ohms
Min Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data