Texas Instruments SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 74CBTLV3251PWRG4

Description
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Dallas, TX, United States
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer
74CBTLV3251PWRG4
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 74CBTLV3251PWRG4
Low-Voltage 1-Of-8 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251PWRG4 - 1131233-74CBTLV3251PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251PWRG4
1131233-74CBTLV3251PWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251PWRG4 1131233-74CBTLV3251PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131233-74CBTLV3251P WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131233-74CBTLV3251PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
200MHz 3.6V TSSOP Analog Switch and Multiplexer IC
743-74CBTLV3251PWRG4
200MHz 3.6V TSSOP Analog Switch and Multiplexer IC 743-74CBTLV3251PWRG4
Low-Voltage 8:1 FET Mux/Demux, 200MHz, 3.6V, TSSOP Product overview: 74CBTLV3251PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3251PWRG4 can be used for catalog matching and distributor lookup.

Low-Voltage 8:1 FET Mux/Demux, 200MHz, 3.6V, TSSOP Product overview: 74CBTLV3251PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3251PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3251PWRG4 1131233-74CBTLV3251PWRG4 743-74CBTLV3251PWRG4
Product Name SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3251PWRG4 200MHz 3.6V TSSOP Analog Switch and Multiplexer IC
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMT - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 296-CD4051BQPWRG4KN-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 3 to 20 volts
Ron 240 ohms
View Details
2 suppliers
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPW - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers