Enhanced Product 8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Enhanced Product 8-channel analog multiplexer/demultip
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4051ATDREP | 296-22314-2-ND | 747-SN74LV4051ATDREP | SN74LV4051ATDREP | SN74LV4051ATDREP |
| Product Name | SN74LV4051A-EP Enhanced Product 8-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | HiRel Enhanced Product | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 22 ohms | 75 ohms | 1.3 ohms | 75 ohms |