Texas Instruments SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer SN74LV4051APWT

Description
8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer - SN74LV4051APWT - Texas Instruments
Dallas, TX, United States
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer
SN74LV4051APWT
SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer SN74LV4051APWT
8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -40 to 85

8-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWT - 1100194-SN74LV4051APWT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWT
1100194-SN74LV4051APWT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWT 1100194-SN74LV4051APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100194-SN74LV4051AP WT Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100194-SN74LV4051APWT
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 35MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 14ns
Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-SN74LV4051APWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-SN74LV4051APWTDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-SN74LV4051APWTDKR-ND
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-SN74LV4051APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-SN74LV4051APWTTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-SN74LV4051APWTTR-ND
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-SN74LV4051APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-SN74LV4051APWTCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-SN74LV4051APWTCT-ND
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
35MHz 5.5V TSSOP Analog Switch and Multiplexer IC
747-SN74LV4051APWT
35MHz 5.5V TSSOP Analog Switch and Multiplexer IC 747-SN74LV4051APWT
8:1 Analog Mux/Demux IC, 35MHz, 5.5V, 1-Ch, TSSOP Product overview: SN74LV4051APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051APWT can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux IC, 35MHz, 5.5V, 1-Ch, TSSOP Product overview: SN74LV4051APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4051APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4051APWT
Analog Switches, Multiplexers, Demultiplexers SN74LV4051APWT
1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

1 Circuit IC Switch 8:1 75Ohm 16-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051APWT
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051APWT
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LV4051APWT 1100194-SN74LV4051APWT 296-SN74LV4051APWTDKR-ND 747-SN74LV4051APWT SN74LV4051APWT SN74LV4051APWT
Product Name SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051APWT Analog Switches, Multiplexers, Demultiplexers 35MHz 5.5V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 22 ohms 75 ohms 75 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data