The SN74LV4046A is a high-speed CMOS phase-locked loop with a voltage-controlled oscillator, featuring three phase comparators and VCO inhibit control for low standby power. It operates from 3 V to 5.5 V with a temperature range of -40°C to 85°C and is available in a 16-pin TSSOP package measuring 6.40 mm × 5.00 mm. The device meets JESD22 ESD protection standards for 2000 V human body model and 1000 V charged device model, and exceeds 250 mA latch-up performance per JESD17.
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85 Product overview: SN74LV4046APWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046APWR can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 042772-SN74LV4046APW
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Family Name: SN74LV4046
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 38MHz
Alternative Parts (Cross-Reference): MC100LVEL40DW; CP82C84AZ; MC100LVEL40DWG; MC100LVEL40DWR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC LOGIC PLL W/VCO 16-TSSOP
IC PHASE LOCK LOOP 16TSSOP
Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | SN74LV4046APWR | 728-SN74LV4046APWR | 296-21051-6-ND | 042772-SN74LV4046APWR | SN74LV4046APWR | SN74LV4046APWR | SN74LV4046APWR |
| Product Name | SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APWR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; TTL | CMOS; TTL; CMOS, TTL | 1 | CMOS; TTL; CMOS, TTL | ||
| Package Type | PDIP,SO,SOIC,TSSOP,TVSOP | Tape and Reel | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |