Texas Instruments SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO SN74LV4046APWG4

Description
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO - SN74LV4046APWG4 - Texas Instruments
Dallas, TX, United States
SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO
SN74LV4046APWG4
SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO SN74LV4046APWG4
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85

High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TSSOP -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
SN74LV4046APWG4-ND
Clock Generators, PLLs, Frequency Synthesizers SN74LV4046APWG4-ND
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SN74LV4046APWG4
Clock Generators, PLLs, Frequency Synthesizers SN74LV4046APWG4
Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046APWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SN74LV4046APWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SN74LV4046APWG4
IC PHASE LOCK LOOP 16TSSOP

IC PHASE LOCK LOOP 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number SN74LV4046APWG4 SN74LV4046APWG4-ND SN74LV4046APWG4 SN74LV4046APWG4
Product Name SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; TTL CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type PDIP,SO,SOIC,TSSOP,TVSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Frequency 70 MHz 38 MHz 38 MHz 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TRG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V1RGZT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface CML
Package Type VQFN
View Details
8 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LM565CN/NOPB - 779349-LM565CN/NOPB - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP
View Details
4 suppliers