The CDC2509C is a high-performance, low-skew, low-jitter phase-lock loop (PLL) clock driver designed for synchronous DRAM applications, distributing one clock input to nine low-skew outputs across two banks. It operates at 3.3 V and supports frequencies from 25 MHz to 125 MHz, with a static phase error distribution of ±150 ps at 66 MHz to 100 MHz and cycle-to-cycle jitter of |100 ps|. The device features separate output enable controls for each output bank, an external feedback terminal for synchronization, and on-chip 25-Ω series-damping resistors eliminating the need for external RC networks. It is available in a 24-pin TSSOP package and is characterized for operation from 0°C to 85°C.
1-to-9 PLL Clock Driver 24-TSSOP
IC 3.3V PLL CLK-DRVR 24-TSSOP
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC2509CPWRG4 | CDC2509CPWRG4 | CDC2509CPWRG4 |
| Product Name | CDC2509C 1-to-9 PLL Clock Driver | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator | Clock Driver |
| Features / Standards | RoHS | RoHS | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Frequency | 125 MHz | 125 MHz |