High-Speed CMOS Logic Phase-Locked Loop with VCO 16-SO -40 to 85
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.209"", 5.30mm Width)"
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-SO -40 to 85 Product overview: SN74LV4046ANSR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046ANSR can be used for catalog matching and distributor lookup.
IC PHASE LOCK LOOP 16SO
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.209", 5.30mm Width)
IC LOGIC PLL W/VCO 16SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | SN74LV4046ANSR | 296-21050-2-ND | 728-SN74LV4046ANSR | SN74LV4046ANSR | SN74LV4046ANSR | SN74LV4046ANSR |
| Product Name | SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | ||
| Package Type | PDIP,SO,SOIC,TSSOP,TVSOP | Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" | Tape and Reel | SOIC | Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |