High-Speed CMOS Logic Phase-Locked Loop with VCO 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 004518-SN74LV4046ADR
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 38MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-SOIC -40 to 85 Product overview: SN74LV4046ADR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LV4046ADR can be used for catalog matching and distributor lookup.
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PHASE LOCK LOOP 16SOIC
IC LOGIC PLL W/VCO 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | SN74LV4046ADR | 004518-SN74LV4046ADR | 296-21049-6-ND | 728-SN74LV4046ADR | SN74LV4046ADR | SN74LV4046ADR | SN74LV4046ADR |
| Product Name | SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LV4046ADR | Clock Generators, PLLs, Frequency Synthesizers | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; TTL; CMOS, TTL | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | ||
| Package Type | PDIP,SO,SOIC,TSSOP,TVSOP | Surface Mount; 16-SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |