High-speed CMOS phase-locked loop with VCO in a 16-pin TVSOP package measuring 3.60mm × 4.40mm, operating from -40°C to +85°C with a power supply range of 3V to 5.5V, featuring three phase comparators and VCO inhibit control for low standby power consumption.
High-Speed CMOS Logic Phase-Locked Loop with VCO 16-TVSOP -40 to 85
"Phase Lock Loop (PLL) IC 38MHz 1 16-TFSOP (0.173"", 4.40mm Width)"
IC LOGIC PLL W/VCO 16-TVSOP
IC PHASE LOCK LOOP 16TVSOP
Phase Lock Loop (PLL) IC 38MHz 1 16-TFSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | SN74LV4046ADGVR | 296-21048-2-ND | SN74LV4046ADGVR | SN74LV4046ADGVR | SN74LV4046ADGVR |
| Product Name | SN74LV4046A High-Speed CMOS Logic Phase-Locked Loop with VCO | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | PDIP,SO,SOIC,TSSOP,TVSOP | Surface Mount; "16-TFSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; 16-TFSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |