Texas Instruments SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040ARGYR

Description
12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4040A 12-Bit Asynchronous Binary Counter - SN74LV4040ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV4040A 12-Bit Asynchronous Binary Counter
SN74LV4040ARGYR
SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040ARGYR
12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85

12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85

Buy Now Datasheet
 - SN74LV4040ARGYR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PQCC16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PQCC16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74LV4040ARGYR - 1255281-SN74LV4040ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV4040ARGYR
1255281-SN74LV4040ARGYR
Logic - Logic - Counters, Dividers - SN74LV4040ARGYR 1255281-SN74LV4040ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1255281-SN74LV4040AR GYR Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 12 Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 95MHz Family Name: SN74LV4040 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (4x4) Alternative Parts (Cross-Reference): SN74LV4040APWG4; SN74LV4040APWTG4; SN74LV4040ADGV; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255281-SN74LV4040ARGYR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 95MHz
Family Name: SN74LV4040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): SN74LV4040APWG4; SN74LV4040APWTG4; SN74LV4040ADGV;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-13944-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-13944-2-ND
Counters, Dividers 296-13944-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-VQFN (4x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-VQFN (4x3.5)

Buy Now Datasheet
Counters, Dividers - 296-13944-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-13944-1-ND
Counters, Dividers 296-13944-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-VQFN (4x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-VQFN (4x3.5)

Buy Now Datasheet
Counters, Dividers - 296-13944-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-13944-6-ND
Counters, Dividers 296-13944-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-VQFN (4x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-VQFN (4x3.5)

Buy Now Datasheet
Counters, Dividers - SN74LV4040ARGYR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74LV4040ARGYR
Counters, Dividers SN74LV4040ARGYR
IC ASYNCH BINARY COUNTER 16-VQFN

IC ASYNCH BINARY COUNTER 16-VQFN

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74LV4040ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV4040ARGYR
Logic - Counters, Dividers SN74LV4040ARGYR
IC ASYNCH BINARY COUNTER 16-VQFN

IC ASYNCH BINARY COUNTER 16-VQFN

Supplier's Site Datasheet
12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85 - 815-SN74LV4040ARGYR - Utmel Electronic Limited
Hong Kong, China
12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85
815-SN74LV4040ARGYR
12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85 815-SN74LV4040ARGYR
12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85

12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85

Supplier's Site
Counters, Dividers - SN74LV4040ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV4040ARGYR
Counters, Dividers SN74LV4040ARGYR
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-VQFN (4x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-VQFN (4x3.5)

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV4040ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV4040ARGYR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV4040ARGYR
IC BINARY COUNTER 12-BIT 16VQFN

IC BINARY COUNTER 12-BIT 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV4040ARGYR SN74LV4040ARGYR 1255281-SN74LV4040ARGYR 296-13944-2-ND SN74LV4040ARGYR SN74LV4040ARGYR 815-SN74LV4040ARGYR SN74LV4040ARGYR SN74LV4040ARGYR
Product Name SN74LV4040A 12-Bit Asynchronous Binary Counter Logic - Logic - Counters, Dividers - SN74LV4040ARGYR Counters, Dividers Counters, Dividers Logic - Counters, Dividers 12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Synchronous; Asynchronous Asynchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V 2.5V 2 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN VQFN16 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Logic Family LV-A CMOS CMOS; CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data