12-bit asynchronous binary counter with 16-pin TSSOP package, operating from 2V to 5.5V, and operating temperature range of -40°C to 85°C.
12-Bit Asynchronous Binary Counter 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255280-SN74LV4040AP
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 95MHz
Family Name: SN74LV4040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74LV4040APWTE4; SN74LV4040APW; SN74LV4040APWR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC ASYNCH BINARY COUNTER 16TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV4040APWRG4 | 1255280-SN74LV4040APWRG4 | SN74LV4040APWRG4-ND | SN74LV4040APWRG4 | SN74LV4040APWRG4 | SN74LV4040APWRG4 |
| Product Name | SN74LV4040A 12-Bit Asynchronous Binary Counter | Logic - Logic - Counters, Dividers - SN74LV4040APWRG4 | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous; Asynchronous | |||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 12 bits |