Texas Instruments SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040ANSR

Description
12-Bit Asynchronous Binary Counter 16-SO -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counter 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4040A 12-Bit Asynchronous Binary Counter - SN74LV4040ANSR - Texas Instruments
Dallas, TX, United States
SN74LV4040A 12-Bit Asynchronous Binary Counter
SN74LV4040ANSR
SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040ANSR
12-Bit Asynchronous Binary Counter 16-SO -40 to 85

12-Bit Asynchronous Binary Counter 16-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LV4040ANSR - 082373-SN74LV4040ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV4040ANSR
082373-SN74LV4040ANSR
Logic - Logic - Counters, Dividers - SN74LV4040ANSR 082373-SN74LV4040ANSR
Manufacturer: Texas Instruments Win Source Part Number: 082373-SN74LV4040ANS R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 95MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082373-SN74LV4040ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LV4040ANSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-28725-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28725-2-ND
Counters, Dividers 296-28725-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - SN74LV4040ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV4040ANSR
Counters, Dividers SN74LV4040ANSR
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV4040ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV4040ANSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV4040ANSR
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV4040ANSR 082373-SN74LV4040ANSR SN74LV4040ANSR 296-28725-2-ND SN74LV4040ANSR SN74LV4040ANSR
Product Name SN74LV4040A 12-Bit Asynchronous Binary Counter Logic - Logic - Counters, Dividers - SN74LV4040ANSR Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN 16-SO SOP; SOP16 SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LV-A CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BE - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
8 suppliers
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
SN54LS90 Decade Counter - JM38510/31501BCA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP
View Details
5 suppliers