Texas Instruments SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040ADR

Description
12-Bit Asynchronous Binary Counter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4040A 12-Bit Asynchronous Binary Counter - SN74LV4040ADR - Texas Instruments
Dallas, TX, United States
SN74LV4040A 12-Bit Asynchronous Binary Counter
SN74LV4040ADR
SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040ADR
12-Bit Asynchronous Binary Counter 16-SOIC -40 to 85

12-Bit Asynchronous Binary Counter 16-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-23267-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-23267-2-ND
Counters, Dividers 296-23267-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-23267-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-23267-1-ND
Counters, Dividers 296-23267-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-23267-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-23267-6-ND
Counters, Dividers 296-23267-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
 - SN74LV4040ADR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74LV4040ADR - 1255277-SN74LV4040ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV4040ADR
1255277-SN74LV4040ADR
Logic - Logic - Counters, Dividers - SN74LV4040ADR 1255277-SN74LV4040ADR
Manufacturer: Texas Instruments Win Source Part Number: 1255277-SN74LV4040AD R Packaging: Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 95MHz Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74LV4040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255277-SN74LV4040ADR
Packaging: Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 95MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Logic - Counters, Dividers - SN74LV4040ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV4040ADR
Logic - Counters, Dividers SN74LV4040ADR
IC 12BIT ASYNC BIN COUNT 16-SOIC

IC 12BIT ASYNC BIN COUNT 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74LV4040ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV4040ADR
Counters, Dividers SN74LV4040ADR
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV4040ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV4040ADR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV4040ADR
IC BINARY COUNTER 12-BIT 16SOIC

IC BINARY COUNTER 12-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV4040ADR 296-23267-2-ND SN74LV4040ADR 1255277-SN74LV4040ADR SN74LV4040ADR SN74LV4040ADR SN74LV4040ADR
Product Name SN74LV4040A 12-Bit Asynchronous Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - SN74LV4040ADR Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2V ~ 5.5V 2 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LV-A CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS161A Synchronous 4-Bit Counters - 76008012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Counters, Dividers - 93L10DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 13 MHz
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MT - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers