12-Bit Asynchronous Binary Counter 16-TVSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 795073-SN74LV4040ADG
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 95MHz
Family Name: SN74LV4040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TVSOP
Alternative Parts (Cross-Reference): HD74LV4040AT; HD74LV4040ATELL; SN74LV4040ADGVRE4; SN74LV4040ADGVRG4 ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TVSOP
IC BINARY COUNTER 12BIT 16TVSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TVSOP
IC 12-BIT ASYNC BIN CNTR16-TVSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV4040ADGVR | 795073-SN74LV4040ADGVR | 296-3822-2-ND | SN74LV4040ADGVR | SN74LV4040ADGVR | SN74LV4040ADGVR |
| Product Name | SN74LV4040A 12-Bit Asynchronous Binary Counter | Logic - Logic - Counters, Dividers - SN74LV4040ADGVR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | "16-TFSOP (0.173"", 4.40mm Width)" | SOP; 16-TFSOP (0.173\", 4.40mm Width) | |||
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 12 bits |