Texas Instruments SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040AD

Description
12-Bit Asynchronous Binary Counter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Asynchronous Binary Counter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4040A 12-Bit Asynchronous Binary Counter - SN74LV4040AD - Texas Instruments
Dallas, TX, United States
SN74LV4040A 12-Bit Asynchronous Binary Counter
SN74LV4040AD
SN74LV4040A 12-Bit Asynchronous Binary Counter SN74LV4040AD
12-Bit Asynchronous Binary Counter 16-SOIC -40 to 85

12-Bit Asynchronous Binary Counter 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74LV4040AD - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74LV4040AD - 896715-SN74LV4040AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV4040AD
896715-SN74LV4040AD
Logic - Logic - Counters, Dividers - SN74LV4040AD 896715-SN74LV4040AD
Manufacturer: Texas Instruments Win Source Part Number: 896715-SN74LV4040AD Series: 74LV Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter Element Bit Negative Edge 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LV4040 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-26554-5, SN74LV4040AD-ND, SN74LV4040ADE4, SN74LV4040ADE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896715-SN74LV4040AD
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter Element Bit Negative Edge 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LV4040
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-26554-5, SN74LV4040AD-ND, SN74LV4040ADE4, SN74LV4040ADE4-ND

Buy Now Datasheet
Counters, Dividers - 296-26554-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26554-5-ND
Counters, Dividers 296-26554-5-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV4040AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV4040AD
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV4040AD
IC BINARY COUNTER 12-BIT 16SOIC

IC BINARY COUNTER 12-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - SN74LV4040AD - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV4040AD
Logic - Counters, Dividers SN74LV4040AD
IC ASYNCH BINARY COUNTER 16-SOIC

IC ASYNCH BINARY COUNTER 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74LV4040AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV4040AD
Counters, Dividers SN74LV4040AD
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV4040AD SN74LV4040AD 896715-SN74LV4040AD 296-26554-5-ND SN74LV4040AD SN74LV4040AD SN74LV4040AD
Product Name SN74LV4040A 12-Bit Asynchronous Binary Counter Logic - Logic - Counters, Dividers - SN74LV4040AD Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Synchronous; Asynchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; SOIC16 SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family LV-A CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS163 Synchronous 4-Bit Binary Counters - SN74AS163N - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
 - 93L16FM - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type FL16
View Details
3 suppliers
SN54LS161A Synchronous 4-Bit Counters - 7600801FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
4 suppliers