Texas Instruments SN74AS163 Synchronous 4-Bit Binary Counters SN74AS163N

Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS163 Synchronous 4-Bit Binary Counters - SN74AS163N - Texas Instruments
Dallas, TX, United States
SN74AS163 Synchronous 4-Bit Binary Counters
SN74AS163N
SN74AS163 Synchronous 4-Bit Binary Counters SN74AS163N
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74AS163N - 029856-SN74AS163N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74AS163N
029856-SN74AS163N
Logic - Logic - Counters, Dividers - SN74AS163N 029856-SN74AS163N
Manufacturer: Texas Instruments Win Source Part Number: 029856-SN74AS163N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029856-SN74AS163N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-6337-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-6337-5-ND
Counters, Dividers 296-6337-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
 - SN74AS163N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet
Counters, Dividers - SN74AS163N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS163N
Counters, Dividers SN74AS163N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS163N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS163N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS163N
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS163N 029856-SN74AS163N 296-6337-5-ND SN74AS163N SN74AS163N SN74AS163N
Product Name SN74AS163 Synchronous 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74AS163N Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family AS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BE - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
Logic - Logic - Counters, Dividers - 4020BE - 161868-4020BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Counters, Dividers - 93L10FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 13 MHz
View Details
2 suppliers