Dual 4-bit binary counters in a 14-pin TSSOP package, operating from 2 V to 5.5 V with a maximum propagation delay of 10 ns at 5 V and a temperature range of -40°C to 85°C.
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255274-SN74LV393APW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SN74LV393APWRG4 | 1255274-SN74LV393APWRG4 |
| Product Name | SN74LV393A Dual 4-Bit Binary Counters | Logic - Logic - Counters, Dividers - SN74LV393APWRG4 |
| Supply Voltage | 3.3V; 5V; 5.5 | |
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | |
| Logic Family | LV-A | |
| Number of Stages (Bits) | 4 bits |