Texas Instruments SN74LV393A Dual 4-Bit Binary Counters SN74LV393APW

Description
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV393A Dual 4-Bit Binary Counters - SN74LV393APW - Texas Instruments
Dallas, TX, United States
SN74LV393A Dual 4-Bit Binary Counters
SN74LV393APW
SN74LV393A Dual 4-Bit Binary Counters SN74LV393APW
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85

Dual 4-Bit Binary Counters 14-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-26553-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26553-5-ND
Counters, Dividers 296-26553-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV393APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV393APW
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV393APW
IC BIN COUNTER DL 4BIT 14TSSOP

IC BIN COUNTER DL 4BIT 14TSSOP

Supplier's Site
Logic - Counters, Dividers - SN74LV393APW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV393APW
Logic - Counters, Dividers SN74LV393APW
IC DUAL 4BIT BINRY COUNTR14TSSOP

IC DUAL 4BIT BINRY COUNTR14TSSOP

Supplier's Site Datasheet
Logic, Dual 4Bit Binry Countr, 14Tssop; Logic Family / Base Number Texas Instruments - 37AJ1185 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4Bit Binry Countr, 14Tssop; Logic Family / Base Number Texas Instruments
37AJ1185
Logic, Dual 4Bit Binry Countr, 14Tssop; Logic Family / Base Number Texas Instruments 37AJ1185
LOGIC, DUAL 4BIT BINRY COUNTR, 14TSSOP; Logic Family / Base Number:74LV393; Counter Type:Binary; Clock Frequency:150MHz; Count Maximum:15; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

LOGIC, DUAL 4BIT BINRY COUNTR, 14TSSOP; Logic Family / Base Number:74LV393; Counter Type:Binary; Clock Frequency:150MHz; Count Maximum:15; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - SN74LV393APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV393APW
Counters, Dividers SN74LV393APW
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV393APW 296-26553-5-ND SN74LV393APW SN74LV393APW 37AJ1185 SN74LV393APW
Product Name SN74LV393A Dual 4-Bit Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Logic, Dual 4Bit Binry Countr, 14Tssop; Logic Family / Base Number Texas Instruments Counters, Dividers
Supply Voltage 3.3V; 5V; 5.5 2V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Number of Stages (Bits) 4 bits
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
7 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
Logic - Logic - Counters, Dividers - 4024BP - 161875-4024BP - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type SOP; SSOP; TSSOP; 14-TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54LS193FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
View Details
2 suppliers