Dual 4-Bit Binary Counters 14-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1100190-SN74LV393ANS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO
IC BINARY COUNTER DL 4BIT 14SO
IC BINARY COUNTR DUAL 4BIT 14SO
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV393ANSR | 1100190-SN74LV393ANSR | 296-14192-2-ND | SN74LV393ANSR | SN74LV393ANSR | SN74LV393ANSR |
| Product Name | SN74LV393A Dual 4-Bit Binary Counters | Logic - Logic - Counters, Dividers - SN74LV393ANSR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | SOP; 14-SOP | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; 14-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 4 bits | |||||
| Operating Current | 0.0200 mA |