Texas Instruments SN74LV393A Dual 4-Bit Binary Counters SN74LV393ADGVR

Description
Dual 4-Bit Binary Counters 14-TVSOP -40 to 85
Request a Quote
Description
Dual 4-Bit Binary Counters 14-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-bit binary counters in a 14-pin TVSOP package measuring 3.6 mm x 4.4 mm, operating from 2 V to 5.5 V with a maximum propagation delay of 10 ns at 5 V and a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

Dual 4-bit binary counters in a 14-pin TVSOP package measuring 3.6 mm x 4.4 mm, operating from 2 V to 5.5 V with a maximum propagation delay of 10 ns at 5 V and a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV393A Dual 4-Bit Binary Counters - SN74LV393ADGVR - Texas Instruments
Dallas, TX, United States
SN74LV393A Dual 4-Bit Binary Counters
SN74LV393ADGVR
SN74LV393A Dual 4-Bit Binary Counters SN74LV393ADGVR
Dual 4-Bit Binary Counters 14-TVSOP -40 to 85

Dual 4-Bit Binary Counters 14-TVSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-13233-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-13233-2-ND
Counters, Dividers 296-13233-2-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TVSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TVSOP

Buy Now Datasheet
 - SN74LV393ADGVR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74LV393ADGVR - 1255271-SN74LV393ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV393ADGVR
1255271-SN74LV393ADGVR
Logic - Logic - Counters, Dividers - SN74LV393ADGVR 1255271-SN74LV393ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255271-SN74LV393ADG VR Packaging: Reel Mounting Style: SMD Logic Type: Binary Counter Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 70MHz Categories: Integrated Circuits Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TFSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LV393 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255271-SN74LV393ADGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70MHz
Categories: Integrated Circuits
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV393
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Counters, Dividers - SN74LV393ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV393ADGVR
Counters, Dividers SN74LV393ADGVR
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TVSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TVSOP

Buy Now
Logic - Counters, Dividers - SN74LV393ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV393ADGVR
Logic - Counters, Dividers SN74LV393ADGVR
IC DUAL 4-BIT BIN CNTRS 14TVSOP

IC DUAL 4-BIT BIN CNTRS 14TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV393ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV393ADGVR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV393ADGVR
IC BIN COUNTER DL 4BIT 14TVSOP

IC BIN COUNTER DL 4BIT 14TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV393ADGVR 296-13233-2-ND SN74LV393ADGVR 1255271-SN74LV393ADGVR SN74LV393ADGVR SN74LV393ADGVR SN74LV393ADGVR
Product Name SN74LV393A Dual 4-Bit Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74LV393ADGVR Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 5.5 2V ~ 5.5V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP "14-TFSOP (0.173"", 4.40mm Width)" SOP; TVSOP; TVSOP14 SOP; 14-TFSOP (0.173\", 4.40mm Width)
Logic Family LV-A CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74F163A Synchronous 4-Bit Binary Counter - SN74F163ANSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HCT161M96 - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
8 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers