Dual 4-Bit Binary Counters 14-SSOP -40 to 85
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SSOP
Win Source Part Number: 1371203-SN74LV393ADB
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LV
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Base Product Number: 74LV393
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2 V ~ 5.5 V
Logic Type: Binary Counter
Reset: Asynchronous
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Trigger Type: Negative Edge
Count Rate: 70 MHz
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14
IC BINARY COUNTR DL 4BIT 14SSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SSOP
IC BINARY COUNTRS DUAL 14-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV393ADBR | 296-12351-2-ND | 1371203-SN74LV393ADBR | SN74LV393ADBR | SN74LV393ADBR | SN74LV393ADBR | SN74LV393ADBR |
| Product Name | SN74LV393A Dual 4-Bit Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | ||||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | SSOP; "14-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; SSOP14 | SOP; SSOP; 14-SSOP (0.209\", 5.30mm Width) | ||
| Logic Family | LV-A | CMOS | |||||
| Number of Stages (Bits) | 4 bits | ||||||
| Operating Current | 0.0200 mA |