Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LV374AZQNR

Description
Win Source Part Number: 1258432-SN74LV374AZQ NR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2.9 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 170 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258432-SN74LV374AZQ NR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2.9 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 170 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258432-SN74LV374AZQNR
Integrated Circuits (ICs) - Logic - Flip Flops 1258432-SN74LV374AZQNR
Win Source Part Number: 1258432-SN74LV374AZQ NR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2.9 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 170 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV37 Product Status: Obsolete

Win Source Part Number: 1258432-SN74LV374AZQNR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2.9 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-VFBGA
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 170 MHz
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV37
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74LV374AZQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV374AZQNR
Logic - Flip Flops SN74LV374AZQNR
IC FF D-TYPE SNGL 8BIT 20BGA

IC FF D-TYPE SNGL 8BIT 20BGA

Supplier's Site Datasheet
Flip Flops - SN74LV374AZQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV374AZQNR
Flip Flops SN74LV374AZQNR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258432-SN74LV374AZQNR SN74LV374AZQNR SN74LV374AZQNR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 10.1 ns
fMAX 170 MHz 170 MHz
Low-level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2441-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers