The SN74LV374ADWR is an octal edge-triggered D-type flip-flop with 3-state outputs, housed in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm. It operates from 2 V to 5.5 V and supports mixed-mode voltage operation on all ports. The device has a maximum propagation delay of 9.5 ns at 5 V and exhibits typical output ground bounce under 0.8 V and output undershoot exceeding 2.3 V at 3.3 V. It supports partial-power-down mode operation and meets latch-up performance standards exceeding 250 mA per JESD17. The operating temperature range is -40°C to 125°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255269-SN74LV374ADW
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 2.9pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 170MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV374
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 10.1ns at 5V, 50pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV374ADWR | 1255269-SN74LV374ADWR | 296-SN74LV374ADWRCT-ND | SN74LV374ADWR | SN74LV374ADWR | SN74LV374ADWR |
| Product Name | SN74LV374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LV374ADWR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 19 ns | 10.1 ns | 10.1 ns | |||
| fMAX | 70 MHz | 170 MHz | 170 MHz |