SN74LV373DW -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
SN74LV373DW
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Integrated Circuits (ICs) - Logic - Latches
SN74LV373DW
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN74LV373DW |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Low-level Output Current (Sink)
8 mA
High-level Output Current (Source)
8 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
D
Output Characteristics
3-State
Operating Current
55 mA
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP (optional feature); Lead Flat Pack
View Details