Octal Transparent D-Type Latch With 3-State Output 20-SO -40 to 125
Win Source Part Number: 1257261-SN74LV373ATN
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-21040-1,-SN74LV3
Base Product Number: 74LV373
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC D-TYPE TRANSP SGL 8:8 20SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC OCTAL TRANSP D LATCH 20SO
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LV373ATNSR | 1257261-SN74LV373ATNSR | 296-SN74LV373ATNSRTR-ND | SN74LV373ATNSR | SN74LV373ATNSR | SN74LV373ATNSR |
| Product Name | SN74LV373AT Octal Transparent D-Type Latch With 3-State Output | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 2V ~ 5.5V | 4.5V ~ 5.5V | 2V ~ 5.5V | ||
| Operating Current | 0.0200 mA | |||||
| Propagation Delay | 11 ns | 1 ns | 1 ns | 1 ns |