Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255264-SN74LV373APW
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 1ns
Family Name: SN74LV373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): HD74LV373AT; 74LV373ATELL-E; HD74LV373AT-E;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCT TRANSP D-TYP LATCH20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LV373APWRE4 | SN74LV373APWRE4-ND | 1255264-SN74LV373APWRE4 | SN74LV373APWRE4 | SN74LV373APWRE4 | SN74LV373APWRE4 |
| Product Name | SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LV373APWRE4 | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||
| Operating Current | 0.0200 mA | |||||
| Propagation Delay | 21 ns | 1 ns | 1 ns | 1 ns |