Texas Instruments SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs SN74LV373APW

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV373A is an octal transparent D-type latch designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 8.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode with I_off support. Typical output ground bounce (V_OLP) is less than 0.8 V at 3.3 V, while the output high undershoot (V_OHV) exceeds 2.3 V under the same conditions. The latch-up performance exceeds 250 mA per JESD 17 standards, ensuring reliability in various applications. It is available in multiple package options, including TSSOP, and is suitable for use in printers, network switches, wireless infrastructure, and motor controls.

Datasheet Summary
Powered by GS/AI

The SN74LV373A is an octal transparent D-type latch designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 8.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode with I_off support. Typical output ground bounce (V_OLP) is less than 0.8 V at 3.3 V, while the output high undershoot (V_OHV) exceeds 2.3 V under the same conditions. The latch-up performance exceeds 250 mA per JESD 17 standards, ensuring reliability in various applications. It is available in multiple package options, including TSSOP, and is suitable for use in printers, network switches, wireless infrastructure, and motor controls.

Suppliers

Company
Product
Description
Supplier Links
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV373APW - Texas Instruments
Dallas, TX, United States
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV373APW
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs SN74LV373APW
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LV373APW
1255263-SN74LV373APW
Logic - Logic - Latches - SN74LV373APW 1255263-SN74LV373APW
Manufacturer: Texas Instruments Win Source Part Number: 1255263-SN74LV373APW Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74LV373 Manufacturer Pack Quantity: 70 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255263-SN74LV373APW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV373
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Latches - 296-SN74LV373APW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LV373APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV373APW
Integrated Circuits (ICs) - Logic - Latches SN74LV373APW
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - SN74LV373APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Logic - Latches - SN74LV373APW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV373APW
Logic - Latches SN74LV373APW
IC OCT TRANSP D-TYP LATCH20TSSOP

IC OCT TRANSP D-TYP LATCH20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV373APW 1255263-SN74LV373APW 296-SN74LV373APW-ND SN74LV373APW SN74LV373APW SN74LV373APW
Product Name SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74LV373APW Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A-EP Enhanced Product 16-Bit Transparent D-Type Latches With 3-State Outputs - CABT16373AMDLREP - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
 - 74BCT373PC - Rochester Electronics
Specs
Package Type DIP; DIP20
View Details
3 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers