Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
IC OCTAL TRANSP D LATCH 20-TVSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
IC D-TYPE TRANSP SGL 8:8 20TVSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LV373ADGVR | 296-SN74LV373ADGVRTR-ND | SN74LV373ADGVR | SN74LV373ADGVR | SN74LV373ADGVR |
| Product Name | SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Operating Current | 0.0200 mA | ||||
| Propagation Delay | 21 ns | 1 ns | 1 ns |