Texas Instruments SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs SN74LV373ADBR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV373ADBR - Texas Instruments
Dallas, TX, United States
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV373ADBR
SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs SN74LV373ADBR
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-14317-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LV373ADBR
1100182-SN74LV373ADBR
Logic - Logic - Latches - SN74LV373ADBR 1100182-SN74LV373ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1100182-SN74LV373ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 1ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100182-SN74LV373ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LV373ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV373ADBR
Integrated Circuits (ICs) - Logic - Latches SN74LV373ADBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74LV373ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV373ADBR 296-14317-2-ND 1100182-SN74LV373ADBR SN74LV373ADBR SN74LV373ADBR
Product Name SN74LV373A Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74LV373ADBR Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L14DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details