Texas Instruments SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates SN74LV32ATPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates - SN74LV32ATPWREP - Texas Instruments
Dallas, TX, United States
SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates
SN74LV32ATPWREP
SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates SN74LV32ATPWREP
Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -40 to 105

Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -40 to 105

Buy Now Datasheet
Gates and Inverters - 296-22311-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22311-2-ND
Gates and Inverters 296-22311-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74LV32ATPWREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV32ATPWREP
Gates and Inverters SN74LV32ATPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV32ATPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32ATPWREP
Gates and Inverters SN74LV32ATPWREP
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LV32ATPWREP
Logic Gates SN74LV32ATPWREP
Logic Gates Mil Enhance Quad 2 Input Pos-OR Gates

Logic Gates Mil Enhance Quad 2 Input Pos-OR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV32ATPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32ATPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32ATPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV32ATPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV32ATPWREP
Logic - Gates and Inverters SN74LV32ATPWREP
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV32ATPWREP 296-22311-2-ND SN74LV32ATPWREP SN74LV32ATPWREP SN74LV32ATPWREP SN74LV32ATPWREP SN74LV32ATPWREP
Product Name SN74LV32A-EP Enhanced Product Quadruple 2-Input Positive-Or Gates Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 20 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers