Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255251-SN74LV32APW
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV32
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
OR Gate IC 4 Channel 14-TSSOP
Quad 2-Input OR Gate IC, 5.5V, 12mA, 8.5ns, 14-TSSOP Product overview: SN74LV32APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV32APW can be used for catalog matching and distributor lookup.
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates Quadruple 2-Input Positive-OR Gates
IC, QUAD 2-INPUT OR, SMD, 74LV32; Logic Family / Base Number:74LV32; Logic Type:OR; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV32APW | 1255251-SN74LV32APW | 296-26551-5-ND | 705-SN74LV32APW | SN74LV32APW | SN74LV32APW | SN74LV32APW | SN74LV32APW | 26AJ9616 | SN74LV32APW |
| Product Name | SN74LV32A Quadruple 2-Input Positive-OR Gates | Logic - Logic - Gates and Inverters - SN74LV32APW | Gates and Inverters | Quad 5.5V 12mA TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Ic, Quad 2-Input Or, Smd, 74Lv32; Logic Family / Base Number Texas Instruments | Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR; OR GATE | OR | OR | NOT; OR | OR; OR | OR; OR Gate | |
| Supply Voltage | 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | 2V ~ 5.5V | |||
| Logic Family | LV-A | CMOS | ||||||||
| Propagation Delay | 19 ns | 7.5 ns | 7.5 ns | 8.5 ns | ||||||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA | 12 mA |