Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32APW-P

Description
IC GATE OR 4CH 2-INP 14TSSOP
Description
IC GATE OR 4CH 2-INP 14TSSOP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV32APW-P
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV32APW-P
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV32APW-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV32APW-P
Gates and Inverters SN74LV32APW-P
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number SN74LV32APW-P SN74LV32APW-P
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74ABT20PW,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
3 suppliers
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers