TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74LV2T74PWREP -- FLIP FLOPS
Texas Instruments High-Performance Analog
Flip Flops
SN74LV2T74PWREP
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote
Email Supplier
Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
296-SN74LV2T74PWREPTR-ND |
|
Product Name
|
Flip Flops |
|
Flip-Flop Type
|
D
|
|
Triggering
|
Positive-edge Triggered
|
|
Supply Voltage
|
1.6V ~ 5.5V
|
|
Propagation Delay
|
11.2 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
260 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
5 suppliers